IEC 60966-2-3:2009 is a detail specification that applies to flexible coaxial cables described in IEC 60096-2. It relates to flexible coaxial cable assemblies using BNC connectors. This detail specification gives subfamily requirements and severities which shall be applied. This third edition cancels and replaces the second edition published in 2003. It constitutes a technical revision. The major change with respect to the second edition is the reference to IEC 61169-8 instead of IEC 60169-8.
This publication is to be read in conjunction with IEC 60966-1:1999, IEC 60966-2-1:2008 and IEC 60966-2-2:2003
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 60966-2-3:2009 |
| Product Name | Radio-frequency and coaxial cables assemblies - Part 2-3: Detail specification for flexible coaxial cable assemblies - Frequency range 0 MHz to 1 000 MHz, IEC 61169-8 connectors |