CSA Group Digital audio interface - Part 1: General IEC 60958-1:2008+AMD1:2014 CSV

Description
IEC 60958-1:2008+A1:2014 describes a serial, uni-directional, self-clocking interface for the interconnection of digital audio equipment for consumer and professional applications. It provides the basic structure of the interface. Separate documents define items specific to particular applications. The interface is primarily intended to carry monophonic or stereophonic programmes, encoded using linear PCM and with a resolution of up to 24 bits per sample. This third edition cancels and replaces the second edition published in 2004 and constitutes a technical revision. It includes the following significant technical changes with respect to the previous edition: Electrical and optical requirements are removed from IEC 60958-3; they are specified in IEC 60958-1. This consolidated version consists of the third edition (2008) and its amendment 1 (2014). Therefore, no need to order amendment in addition to this publication.
Description
IEC 60958-1:2008+A1:2014 describes a serial, uni-directional, self-clocking interface for the interconnection of digital audio equipment for consumer and professional applications. It provides the basic structure of the interface. Separate documents define items specific to particular applications. The interface is primarily intended to carry monophonic or stereophonic programmes, encoded using linear PCM and with a resolution of up to 24 bits per sample. This third edition cancels and replaces the second edition published in 2004 and constitutes a technical revision. It includes the following significant technical changes with respect to the previous edition: Electrical and optical requirements are removed from IEC 60958-3; they are specified in IEC 60958-1. This consolidated version consists of the third edition (2008) and its amendment 1 (2014). Therefore, no need to order amendment in addition to this publication.

Suppliers

Company
Product
Description
Supplier Links
Digital audio interface - Part 1: General - IEC 60958-1:2008+AMD1:2014 CSV - CSA Group
Toronto, Ontario, Canada
Digital audio interface - Part 1: General
IEC 60958-1:2008+AMD1:2014 CSV
Digital audio interface - Part 1: General IEC 60958-1:2008+AMD1:2014 CSV
IEC 60958-1:2008+A1:2014 describes a serial, uni-directional, self-clocking interface for the interconnection of digital audio equipment for consumer and professional applications. It provides the basic structure of the interface. Separate documents define items specific to particular applications. The interface is primarily intended to carry monophonic or stereophonic programmes, encoded using linear PCM and with a resolution of up to 24 bits per sample. This third edition cancels and replaces the second edition published in 2004 and constitutes a technical revision. It includes the following significant technical changes with respect to the previous edition: Electrical and optical requirements are removed from IEC 60958-3; they are specified in IEC 60958-1. This consolidated version consists of the third edition (2008) and its amendment 1 (2014). Therefore, no need to order amendment in addition to this publication.

IEC 60958-1:2008+A1:2014 describes a serial, uni-directional, self-clocking interface for the interconnection of digital audio equipment for consumer and professional applications. It provides the basic structure of the interface. Separate documents define items specific to particular applications. The interface is primarily intended to carry monophonic or stereophonic programmes, encoded using linear PCM and with a resolution of up to 24 bits per sample. This third edition cancels and replaces the second edition published in 2004 and constitutes a technical revision. It includes the following significant technical changes with respect to the previous edition: Electrical and optical requirements are removed from IEC 60958-3; they are specified in IEC 60958-1. This consolidated version consists of the third edition (2008) and its amendment 1 (2014). Therefore, no need to order amendment in addition to this publication.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number IEC 60958-1:2008+AMD1:2014 CSV
Product Name Digital audio interface - Part 1: General
Unlock Full Specs
to access all available technical data

Similar Products