IEC 60947-7-4:2013 specifies requirements for PCB terminal blocks primarily intended for industrial or similar use. Mounting and fixing on the printed circuit board is made by soldering, press-in or equivalent methods to provide electrical and mechanical connection between copper conductors and the printed circuit board. This standard applies to PCB terminal blocks intended to connect copper conductors, with or without special preparation, having a cross-section between 0,05 mm2 and 300 mm2 (AWG 30/600 kcmil), intended to be used in circuits of a rated voltage not exceeding 1 000 V a.c. up to 1 000 Hz or 1 500 V d.c.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 60947-7-4:2013 |
| Product Name | Low-voltage switchgear and controlgear - Part 7-4: Ancillary equipment - PCB terminal blocks for copper conductors |