IEC 60947-7-1:2009 specifies requirements for terminal blocks with screw-type or screwless-type clamping units primarily intended for industrial or similar use and to be fixed to a support to provide electrical and mechanical connection between copper conductors. lt applies to terminal blocks intended to connect round copper conductors, with or without special preparation, having a cross-section between 0,2 mm2 and 300 mm2 (AWG 24/600 kcmil), intended to be used in circuits of a rated voltage not exceeding 1 000 V a.c. up to 1 000 Hz or 1 500 V d.c. This standard may be used as a guide for
- terminal blocks requiring the fixing of special devices to the conductors, for example quick connect terminations or wrapped connections, etc.;
- terminal blocks providing direct contact to the conductors by means of edges or points penetrating the insulation, for example insulation displacement connections, etc.;
- special types of terminal blocks, for example with diodes or varistors or similar component holders, etc.
Where applicable in this standard, the term "clamping unit" has been used instead of the term "terminal". This is taken into account in case of reference to IEC 60947-1. The main technical modifications of this standard since this previous publication are listed below:
- added in the scope that this standard may be used as a guide for special types of terminal blocks, for example with diodes or varistors or similar component holders;
- the conventional free air thermal current added in 5.2 in the list of information to be stated by the manufacturer;
- update of 7.1.4 that the colour combination green-yellow is not allowed for terminal blocks;
- the consequences in case of failed single tests and failed tests within test sequences specified in 8.2;
- requirements regarding clearances and creepage distances replaced by reference to Annex H of IEC 60947-1, Annex A deleted;
- requirements for tightening torques for the tests improved and referenced to Table 4 of IEC 60947-1, Annex C deleted;
- in 8.3.3.3 changed reference for pull-out force to IEC 60947-1;
- the wording of the test of the voltage drop improved in 8.4.4;
- the wording of the short-time withstand current test improved in 8.4.6;
- Annex D with additional requirements for test disconnect terminal blocks added. The scope modified accordingly.
This publication shall be read in conjunction with IEC 60947-1:2007.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 60947-7-1:2009 |
| Product Name | Low-voltage switchgear and controlgear - Part 7-1: Ancillary equipment - Terminal blocks for copper conductors |