This part of IEC 60947 applies to inductive and capacitive proximity switches that sense the presence of metallic and/or non-metallic objects, ultrasonic proximity switches that sense the presence of sound reflecting objects, photoelectric proximity switches that sense the presence of objects and non-mechanical magnetic proximity switches that sense the presence of objects with a magnetic field. These proximity switches are self-contained, have semiconductor switching elements(s) and are intended to be connected to circuits, the rated voltage of which does not exceed 250 V 50 Hz/60 Hz a.c. or 300 V d.c. This Standard is not intended to cover proximity switches with analogue outputs. The main changes with respect to the previous edition are as follows:-modificatio
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 60947-5-2:2007 |
| Product Name | Low-voltage switchgear and controlgear - Part 5-2: Control circuit devices and switching elements - Proximity switches |