IEC 60947-4-3:2014 applies to a.c. semiconductor non-motor load controllers and contactors intended for performing electrical operations by changing the state of a.c. electric circuits between the ON-state and the OFF-state. Typical applications are classified by utilization categories given in Table 2. This second edition cancels and replaces the first edition published in 1999, Amendment 1:2006 and Amendment 2:2011. This edition constitutes a technical revision. This edition includes the following significant technical changes with respect to the previous edition:
a) Update of the marking requirements (6.1);
b) Update of the EMC requirements (8.3.2); and
c) Update of the tests requirements (9.3.1, 9.4, 9.4.1.1, 9.4.1.2, 9.4.2.1, 9.4.2.2, 9.4.2.3, 9.4.2.4, 9.4.2.6).
This publication is to be read in conjunction with IEC 60947-1:2007.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 60947-4-3:2014 |
| Product Name | Low-voltage switchgear and controlgear - Part 4-3: Contactors and motor-starters - AC semiconductor controllers and contactors for non-motor loads |