IEC 60947-2:2016 RLV contains the International Standard and its Redline version. The Redline version is available in English only. The Redline version provides you with a quick and easy way to compare all the changes between this standard and its previous edition. The Redline version is not an official IEC Standard, only the current version of the standard is to be considered the official document.
IEC 60947-2:2016 applies to circuit-breakers, the main contacts of which are intended to be connected to circuits, the rated voltage of
which does not exceed 1 000 V a.c. or 1 500 V d.c.; it also contains additional requirements for integrally fused circuit-breakers. This fifth edition cancels and replaces the fourth edition published in 2006, Amendment 1:2009 and Amendment 2:2013. This edition constitutes a technical revision. This edition includes the following significant additions with respect to the previous edition:
- tests for verification of selectivity in Annex A (see A.5.3);
- critical load current tests for d.c. circuit-breakers (see 8.3.9);
- new Annex P for circuit-breakers for use in photovoltaic applications;
- new Annex R for residual-current circuit-breakers with automatic reclosing functions.
The contents of the corrigendum of November 2016 have been included in this copy.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 60947-2:2016 RLV |
| Product Name | Low-voltage switchgear and controlgear - Part 2: Circuit-breakers |