IEC 60929:2011+A1:2015 specifies performance requirements for electronic control gear for use on a.c. at 50 Hz or 60 Hz and/or d.c. supplies, both up to 1 000 V, with operating frequencies deviating from the supply frequency, associated with fluorescent lamps as specified in IEC 60081 and IEC 60901, and other fluorescent lamps for high-frequency operation. This fourth edition cancels and replaces the third edition published in 2006, IEC 60925 published in 1989, its Amendment 1 (1996) and its Amendment 2 (2001). This fourth edition constitutes a technical revision. The essential change with respect to the third edition is the extension to DC supplied control gear and the deletion of the requirements for digital signal control of electronic control gear. The contents of the corrigendum of September 2011 have been included in this copy. This consolidated version consists of the fourth edition (2011) and its amendment 1 (2015). Therefore, no need to order amendment in addition to this publication.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 60929:2011+AMD1:2015 CSV |
| Product Name | AC and/or DC-supplied electronic control gear for tubularfluorescent lamps - Performance requirements |