IEC 60927:2007+A1:2013 specifies performance requirements for starting devices (starters and ignitors) for tubular fluorescent and other discharge lamps for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz, which produce starting pulses not greater than 5 kV. This consolidated version consists of the third edition (2007) and its amendment 1 (2013). Therefore, no need to order amendment in addition to this publication.
This publication is to be read in conjunction with IEC 61347-1:2007 and IEC 61347-2-1:2000
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 60927:2007+AMD1:2013 CSV |
| Product Name | Auxiliaries for lamps - Starting devices (other than glow starters)- Performance requirements |