Applicable to PVC insulated ribbon cables with a pitch of 1.27 mm and with a maximum of 64 conductors suitable for the insulation displacement (ID) method of termination. Specifies requirements and dimensions for flexible, flat, unscreened cables, with either solid or stranded conductors. The cables are suitable for operation in equipment at voltages up to and including 300 V r.m.s. to earth, or between cores, and at conductor temperatures from -10°C to 90°C.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 60918:1987 |
| Product Name | PVC insulated ribbon cable with a pitch of 1.27 mm suitable for insulation displacement termination |