IEC 60917-2-4:2010 specifies dimensions for mounting flanges of metric subracks or chassis that are to be mounted into 19 in cabinets or racks. Additional dimensions for subracks or chassis are according to the IEC 60917 series, and for 19 in cabinets or racks to the IEC 60297 series. EMC, seismic climatic and environmental requirements and tests, are defined in the IEC 61587 series.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 60917-2-4:2010 |
| Product Name | Modular order for the development of mechanical structures for electronic equipment practices - Part 2-4: Sectional specification - Interface co-ordination dimensions for the 25 mm equipment practi... |