IEC 60906-2:2011 applies to the IEC system of plugs and socket-outlets rated 15 A 125 V a.c. and 20 A 125 V a.c. for household and similar purposes, for the connection of equipment to distribution systems having nominal voltages between 100 V and 130 V a.c. in so far as dimensional requirements are concerned. This third edition of IEC 60906-2 cancels and replaces the second edition published in 1997, and constitutes a technical revision. The main changes from the previous edition are as follows:
- revision to tolerances on the slot dimensions;
- incorporate a shorter maximum length of blade;
- new dimensions to define the recess of electrical contacts;
- new gage for inspection to verify dimensional compliance to protection from electrical shock during partial insertion and withdrawal of plug blades.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 60906-2:2011 |
| Product Name | IEC system of plugs and socket-outlets for household and similar purposes - Part 2: Plugs and socket-outlets 15 A 125 V a.c. and 20 A 125 V a.c. |