IEC 60838-1:2016 RLV contains the International Standard and its Redline version. The Redline version is available in English only. The Redline version provides you with a quick and easy way to compare all the changes between this standard and its previous edition. The Redline version is not an official IEC Standard, only the current version of the standard is to be considered the official document.
IEC 60838-1:2016 applies to lampholders of miscellaneous types intended for building-in (to be used with general purpose light sources, projection lamps, floodlighting lamps and street-lighting lamps with caps as listed in Annex A) and the methods of test to be used in determining the safe use of lamps in lampholders. This fifth edition cancels and replaces the fourth edition published in 2004, Amendment 1:2008 and Amendment 2:2011. This edition constitutes a technical revision. The significant technical changes in this edition with respect to the previous edition include the introduction of new or revised requirements for single and dual contact ignition voltages, steel test caps and brass test caps and an Annex E listing amended requirements/clauses
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 60838-1:2016 RLV |
| Product Name | Miscellaneous lampholders - Part 1: General requirements and tests |