IEC 60811-607:2012 specifies test methods for carbon black dispersion that are applicable specifically to PE and PP compounds, including cellular compounds and foam skin for insulation. IEC 60811-607:2012 cancels and replaces Clause 13 of IEC 60811-4-1:2004, which is withdrawn. Full details of the replacements are shown in Annex A of IEC 60811-100:2012. There are no specific technical changes with respect to the previous edition, but see the Foreword to IEC 60811-100:2012.
This publication is to be read in conjunction with IEC 60811-100:2012.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 60811-607:2012 |
| Product Name | Electric and optical fibre cables - Test methods for non-metallic materials - Part 607: Physical tests - Test for the assessment of carbon black dispersion in polyethylene and polypropylene |