IEC 60811-605:2012 describes the test methods for measuring the content of carbon black added for UV stabilization of polyethylene and polyolefin compounds. These methods are not suitable for halogenated compounds. Method A is suitable only for polyethylene and polypropylene compounds. Method B is suitable for polyolefine compounds. IEC 60811-605:2012 cancels and replaces Clauses 11 and 12 of IEC 60811-4-1:2004, which is withdrawn. Full details of the replacements are shown in Annex A of IEC 60811-100:2012. There are no specific technical changes with respect to the previous edition, but see the foreword to IEC 60811-100:2012.
This publication is to be read in conjunction with IEC 60811-100:2012.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 60811-605:2012 |
| Product Name | Electric and optical fibre cables - Test methods for non-metallic materials - Part 605: Physical tests - Measurement of carbon black and/or mineral filler in polyethylene compounds |