IEC 60811-604:2012 indicates the effect of the filling compound when in contact with the metallic parts of the cable. IEC 60811-604:2012 cancels and replaces Clause 8 of IEC 60811-5-1:1990, which is withdrawn. Full details of the replacements are shown in Annex A of IEC 60811-100:2012. There are no specific technical changes with respect to the previous edition, but see the Foreword to IEC 60811-100:2012.
This publication is to be read in conjunction with IEC 60811-100:2012.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 60811-604:2012 |
| Product Name | Electric and optical fibre cables - Test methods for non-metallic materials - Part 604: Physical tests - Measurement of absence of corrosive components in filling compounds |