IEC 60811-501:2012 gives the procedure for determining the mechanical properties, which typically applies to cross-linked and thermoplastic compounds used for insulating and sheathing materials. IEC 60811-501:2012 cancels and replaces Clause 9 of IEC 60811-1-1:1993, which is withdrawn. Full details of the replacements are shown in Annex A of IEC 60811-100:2012. There is one significant technical change with respect to the previous edition: the requirements for the (minimum) thickness of dumb-bell test pieces have changed. See also the Foreword to IEC 60811-100.
This publication is to be read in conjunction with IEC 60811-100:2012.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 60811-501:2012 |
| Product Name | Electric and optical fibre cables - Test methods for non-metallic materials - Part 501: Mechanical tests - Tests for determining the mechanical properties of insulating and sheathing compounds |