IEC 60811-408:2012 gives the procedure to establish as to whether or not the quality of a cable's components will be satisfactory over the proposed life of a communication cable. IEC 60811-408:2012 cancels and replaces Annex A of IEC 60811-4-2:2004, which is withdrawn. Full details of the replacements are shown in Annex A of IEC 60811-100:2012. There are no specific technical changes with respect to the previous edition, but see the Foreword to IEC 60811-100:2012.
This publication is to be read in conjunction with IEC 60811-100:2012.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 60811-408:2012 |
| Product Name | Electric and optical fibre cables - Test methods for non-metallic materials - Part 408: Miscellaneous tests - Long-term stability test of polyethylene and polypropylene compounds |