IEC 60811-407:2012 gives the procedure to examine possible interaction between insulation material and filling compound of filled cable. IEC 60811-407:2012 cancels and replaces Clause 11 of IEC 60811-4-2:2004, which is withdrawn. Full details of the replacements are shown in Annex A of IEC 60811-100:2012. There are no specific technical changes with respect to the previous edition, but see the Foreword to IEC 60811-100:2012.
This publication is to be read in conjunction with IEC 60811-100:2012.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 60811-407:2012 |
| Product Name | Electric and optical fibre cables - Test methods for non-metallic materials - Part 407: Miscellaneous tests - Measurement of mass increase of polyethylene and polypropylene compounds |