IEC 60811-406:2012 gives the procedure for evaluating the resistance to stress cracking of polyethylene and polypropylene compounds which are typically used for communication and optical fibre cables. IEC 60811-406:2012 cancels and replaces Clause 8 of IEC 60811-4-1:2004, which is withdrawn. Full details of the replacements are shown in Annex A of IEC 60811-100:2012. There are no specific technical changes with respect to the previous edition, but see the Foreword to IEC 60811-100:2012.
This publication is to be read in conjunction with IEC 60811-100:2012.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 60811-406:2012 |
| Product Name | Electric and optical fibre cables - Test methods for non-metallic materials - Part 406: Miscellaneous tests - Resistance to stress cracking of polyethylene and polypropylene compounds |