IEC 60811-405:2012 specifies the procedure for the thermal stability test which applies to PVC compounds. IEC 60811-405:2012 cancels and replaces Clause 9 of IEC 60811-3-2:1985, which is withdrawn. Full details of the replacements are shown in Annex A of IEC 60811-100:2012. There are no specific technical changes with respect to the previous edition, but see the Foreword to IEC 60811-100:2012.
This publication is to be read in conjunction with IEC 60811-100:2012.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 60811-405:2012 |
| Product Name | Electric and optical fibre cables - Test methods for non-metallic materials - Part 405: Miscellaneous tests - Thermal stability test for PVC insulations and PVC sheaths |