IEC 60811-202:2012 gives the methods for measuring thicknesses of non-metallic sheath which apply to the most common types of sheathing compounds (cross-linked, PVC, PE, PP, etc.). IEC 60811-202:2012 cancels and replaces 8.2 of IEC 60811-1-1:1993, which is withdrawn. Full details of the replacements are shown in Annex A of IEC 60811-100:2012. There are no specific technical changes with respect to the previous edition, but see the Foreword to IEC 60811-100:2012.
This publication is to be read in conjunction with IEC 60811-100:2012.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 60811-202:2012 |
| Product Name | Electric and optical fibre cables - Test methods for non-metallic materials - Part 202: General tests - Measurement of thickness of non-metallic sheath |