This part of IEC 60747 gives the terminology, essential ratings, characteristics, safety test as well as the measuring method for photocouplers (or optocouplers). NOTE The word "optocoupler" can also be used instead of "photocoupler". This standard replaces the clauses for photocouplers (or optocouplers) described in IEC 60747-5-1, IEC 60747-5-2 and IEC 60747-5-3, including their amendments. The contents for phototransistors and photothyristors in IEC 60747-5-1, IEC 60747-5-2 and IEC 60747-5-3, including their amendments, will be considered obsolete as of the effective date of publication of this standard. NOTE Photocouplers that are certified to the previous version of the photocoupler standard, namely IEC 60747-5-1/2/3, are to be considered in compliance with the requirements and provisions of IEC 60747-5-5.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 60747-5-5:2007 |
| Product Name | Semiconductor devices - Discrete devices - Part 5-5: Optoelectronic devices - Photocouplers |