CSA Group Automatic electrical controls - Part 2-9: Particular requirements for temperature sensing control IEC 60730-2-9:2015+AMD1:2018 CSV

Description
IEC 60730-2-9:2015+A1:20 18 applies to automatic electrical temperature sensing controls for use in, on or in association with equipment, including electrical controls for heating, air-conditioning and similar applications. The equipment may use electricity, gas, oil, solid fuel, solar thermal energy, etc., or a combination thereof. This standard is applicable to automatic electrical temperature sensing controls forming part of a building automation control system within the scope of ISO 16484. This standard also applies to automatic electrical temperature sensing controls for equipment that may be used by the public, such as equipment intended to be used in shops, offices, hospitals, farms and commercial and industrial applications. This standard does not apply to automatic electrical temperature sensing controls intended exclusively for industrial process applications, unless explicitly mentioned in the relevant equipment standard. This standard applies to the inherent safety, to the operating values, operating times, and operating sequences where such are associated with equipment safety, and to the testing of automatic electrical temperature sensing control devices used in, or in association with, equipment. This standard is also applicable to the functional safety of low complexity safety-related temperature sensing controls and systems. This fourth edition cancels and replaces the third edition published in 2008, and its Amendment 1:2011. This edition constitutes a technical revision. This edition includes alignment with the text of 60730-1 fifth edition and the following significant technical changes with respect to the previous edition: - modification of heating-freezing tests in Clause 12; - alignment of the EMC requirements in H.26 to those in other part 2 standards and - addition of requirements in Clause H.27 to cover class B and C control functions of temperature sensing controls. This publication is to be read in conjunction with IEC 60730-1:2013. This consolidated version consists of the fourth edition (2015) and its amendment 1 (2018). Therefore, no need to order amendment in addition to this publication.
Description
IEC 60730-2-9:2015+A1:20 18 applies to automatic electrical temperature sensing controls for use in, on or in association with equipment, including electrical controls for heating, air-conditioning and similar applications. The equipment may use electricity, gas, oil, solid fuel, solar thermal energy, etc., or a combination thereof. This standard is applicable to automatic electrical temperature sensing controls forming part of a building automation control system within the scope of ISO 16484. This standard also applies to automatic electrical temperature sensing controls for equipment that may be used by the public, such as equipment intended to be used in shops, offices, hospitals, farms and commercial and industrial applications. This standard does not apply to automatic electrical temperature sensing controls intended exclusively for industrial process applications, unless explicitly mentioned in the relevant equipment standard. This standard applies to the inherent safety, to the operating values, operating times, and operating sequences where such are associated with equipment safety, and to the testing of automatic electrical temperature sensing control devices used in, or in association with, equipment. This standard is also applicable to the functional safety of low complexity safety-related temperature sensing controls and systems. This fourth edition cancels and replaces the third edition published in 2008, and its Amendment 1:2011. This edition constitutes a technical revision. This edition includes alignment with the text of 60730-1 fifth edition and the following significant technical changes with respect to the previous edition: - modification of heating-freezing tests in Clause 12; - alignment of the EMC requirements in H.26 to those in other part 2 standards and - addition of requirements in Clause H.27 to cover class B and C control functions of temperature sensing controls. This publication is to be read in conjunction with IEC 60730-1:2013. This consolidated version consists of the fourth edition (2015) and its amendment 1 (2018). Therefore, no need to order amendment in addition to this publication.

Suppliers

Company
Product
Description
Supplier Links
Automatic electrical controls - Part 2-9: Particular requirements for temperature sensing control - IEC 60730-2-9:2015+AMD1:2018 CSV - CSA Group
Toronto, Ontario, Canada
Automatic electrical controls - Part 2-9: Particular requirements for temperature sensing control
IEC 60730-2-9:2015+AMD1:2018 CSV
Automatic electrical controls - Part 2-9: Particular requirements for temperature sensing control IEC 60730-2-9:2015+AMD1:2018 CSV
IEC 60730-2-9:2015+A1:20 18 applies to automatic electrical temperature sensing controls for use in, on or in association with equipment, including electrical controls for heating, air-conditioning and similar applications. The equipment may use electricity, gas, oil, solid fuel, solar thermal energy, etc., or a combination thereof. This standard is applicable to automatic electrical temperature sensing controls forming part of a building automation control system within the scope of ISO 16484. This standard also applies to automatic electrical temperature sensing controls for equipment that may be used by the public, such as equipment intended to be used in shops, offices, hospitals, farms and commercial and industrial applications. This standard does not apply to automatic electrical temperature sensing controls intended exclusively for industrial process applications, unless explicitly mentioned in the relevant equipment standard. This standard applies to the inherent safety, to the operating values, operating times, and operating sequences where such are associated with equipment safety, and to the testing of automatic electrical temperature sensing control devices used in, or in association with, equipment. This standard is also applicable to the functional safety of low complexity safety-related temperature sensing controls and systems. This fourth edition cancels and replaces the third edition published in 2008, and its Amendment 1:2011. This edition constitutes a technical revision. This edition includes alignment with the text of 60730-1 fifth edition and the following significant technical changes with respect to the previous edition: - modification of heating-freezing tests in Clause 12; - alignment of the EMC requirements in H.26 to those in other part 2 standards and - addition of requirements in Clause H.27 to cover class B and C control functions of temperature sensing controls. This publication is to be read in conjunction with IEC 60730-1:2013. This consolidated version consists of the fourth edition (2015) and its amendment 1 (2018). Therefore, no need to order amendment in addition to this publication.

IEC 60730-2-9:2015+A1:2018 applies to automatic electrical temperature sensing controls for use in, on or in association with equipment, including electrical controls for heating, air-conditioning and similar applications. The equipment may use electricity, gas, oil, solid fuel, solar thermal energy, etc., or a combination thereof. This standard is applicable to automatic electrical temperature sensing controls forming part of a building automation control system within the scope of ISO 16484. This standard also applies to automatic electrical temperature sensing controls for equipment that may be used by the public, such as equipment intended to be used in shops, offices, hospitals, farms and commercial and industrial applications. This standard does not apply to automatic electrical temperature sensing controls intended exclusively for industrial process applications, unless explicitly mentioned in the relevant equipment standard. This standard applies to the inherent safety, to the operating values, operating times, and operating sequences where such are associated with equipment safety, and to the testing of automatic electrical temperature sensing control devices used in, or in association with, equipment. This standard is also applicable to the functional safety of low complexity safety-related temperature sensing controls and systems. This fourth edition cancels and replaces the third edition published in 2008, and its Amendment 1:2011. This edition constitutes a technical revision. This edition includes alignment with the text of 60730-1 fifth edition and the following significant technical changes with respect to the previous edition:
- modification of heating-freezing tests in Clause 12;
- alignment of the EMC requirements in H.26 to those in other part 2 standards and
- addition of requirements in Clause H.27 to cover class B and C control functions of temperature sensing controls. This publication is to be read in conjunction with IEC 60730-1:2013. This consolidated version consists of the fourth edition (2015) and its amendment 1 (2018). Therefore, no need to order amendment in addition to this publication.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number IEC 60730-2-9:2015+AMD1:2018 CSV
Product Name Automatic electrical controls - Part 2-9: Particular requirements for temperature sensing control
Unlock Full Specs
to access all available technical data

Similar Products