CSA Group Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheets 343 to 345: Expandable braided ethylene chlorotrifluoroethylene (E-CTFE) textile sleeving, uncoated IEC 60684-3-343:2002

Description
Gives the requirements for sleeving having the property of expanding its internal diameter when compressed longitudinally and thereafter returning to its initial diameter after release of the compressing force. This expandable braided textile sleeving, uncoated, is constructed of ethylene chlorotrifluoroethyl ene (E-CTFE) monofilament yarns suitably processed to provide the mechanical ability to conform in the manner described above. These sleevings have been found suitable for use at temperatures up to 155 °C. This sleeving is normally supplied in internal diameters between 6 mm and 63 mm and in three levels of wall thickness (thin (sheet 343), medium (sheet 344), and thick (sheet 345)). Because of its open construction, this sleeving is normally used to provide air-space insulation. Therefore, no requirement for breakdown voltage is specified in this standard. (Any value for this property should be given in the purchase contract, but a typical value is 1,5 kV/mm wall thickness, although a linear relationship cannot be assumed.) However, it serves to provide mechanical protection to circuit components such as wires, sleeves, and flat cable over which it is applied as a containing wrap or harness. Materials which conform to this specification meet established levels of performance. However, the selection of a material by a user for a specific application should be based on the actual requirements necessary for adequate performance in that application and not based on this specification alone.
Description
Gives the requirements for sleeving having the property of expanding its internal diameter when compressed longitudinally and thereafter returning to its initial diameter after release of the compressing force. This expandable braided textile sleeving, uncoated, is constructed of ethylene chlorotrifluoroethyl ene (E-CTFE) monofilament yarns suitably processed to provide the mechanical ability to conform in the manner described above. These sleevings have been found suitable for use at temperatures up to 155 °C. This sleeving is normally supplied in internal diameters between 6 mm and 63 mm and in three levels of wall thickness (thin (sheet 343), medium (sheet 344), and thick (sheet 345)). Because of its open construction, this sleeving is normally used to provide air-space insulation. Therefore, no requirement for breakdown voltage is specified in this standard. (Any value for this property should be given in the purchase contract, but a typical value is 1,5 kV/mm wall thickness, although a linear relationship cannot be assumed.) However, it serves to provide mechanical protection to circuit components such as wires, sleeves, and flat cable over which it is applied as a containing wrap or harness. Materials which conform to this specification meet established levels of performance. However, the selection of a material by a user for a specific application should be based on the actual requirements necessary for adequate performance in that application and not based on this specification alone.

Suppliers

Company
Product
Description
Supplier Links
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheets 343 to 345: Expandable braided ethylene chlorotrifluoroethylene (E-CTFE) textile sleeving, uncoated - IEC 60684-3-343:2002 - CSA Group
Toronto, Ontario, Canada
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheets 343 to 345: Expandable braided ethylene chlorotrifluoroethylene (E-CTFE) textile sleeving, uncoated
IEC 60684-3-343:2002
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheets 343 to 345: Expandable braided ethylene chlorotrifluoroethylene (E-CTFE) textile sleeving, uncoated IEC 60684-3-343:2002
Gives the requirements for sleeving having the property of expanding its internal diameter when compressed longitudinally and thereafter returning to its initial diameter after release of the compressing force. This expandable braided textile sleeving, uncoated, is constructed of ethylene chlorotrifluoroethyl ene (E-CTFE) monofilament yarns suitably processed to provide the mechanical ability to conform in the manner described above. These sleevings have been found suitable for use at temperatures up to 155 °C. This sleeving is normally supplied in internal diameters between 6 mm and 63 mm and in three levels of wall thickness (thin (sheet 343), medium (sheet 344), and thick (sheet 345)). Because of its open construction, this sleeving is normally used to provide air-space insulation. Therefore, no requirement for breakdown voltage is specified in this standard. (Any value for this property should be given in the purchase contract, but a typical value is 1,5 kV/mm wall thickness, although a linear relationship cannot be assumed.) However, it serves to provide mechanical protection to circuit components such as wires, sleeves, and flat cable over which it is applied as a containing wrap or harness. Materials which conform to this specification meet established levels of performance. However, the selection of a material by a user for a specific application should be based on the actual requirements necessary for adequate performance in that application and not based on this specification alone.

Gives the requirements for sleeving having the property of expanding its internal diameter when compressed longitudinally and thereafter returning to its initial diameter after release of the compressing force. This expandable braided textile sleeving, uncoated, is constructed of ethylene chlorotrifluoroethylene (E-CTFE) monofilament yarns suitably processed to provide the mechanical ability to conform in the manner described above. These sleevings have been found suitable for use at temperatures up to 155 °C. This sleeving is normally supplied in internal diameters between 6 mm and 63 mm and in three levels of wall thickness (thin (sheet 343), medium (sheet 344), and thick (sheet 345)). Because of its open construction, this sleeving is normally used to provide air-space insulation. Therefore, no requirement for breakdown voltage is specified in this standard. (Any value for this property should be given in the purchase contract, but a typical value is 1,5 kV/mm wall thickness, although a linear relationship cannot be assumed.) However, it serves to provide mechanical protection to circuit components such as wires, sleeves, and flat cable over which it is applied as a containing wrap or harness. Materials which conform to this specification meet established levels of performance. However, the selection of a material by a user for a specific application should be based on the actual requirements necessary for adequate performance in that application and not based on this specification alone.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number IEC 60684-3-343:2002
Product Name Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheets 343 to 345: Expandable braided ethylene chlorotrifluoroethylene (E-CTFE) textile sleeving, uncoated
Unlock Full Specs
to access all available technical data

Similar Products