This standard gives the requirements for two types of heat-shrinkable, flame retarded, fluid resistant, nominal shrink ratio 2:1, fluoroelastomer sleeving for use at temperatures up to 200 C: - Type A: thick wall; Type B: thin wall. These sleevings are normally supplied with internal diameters up to 51 mm, and the standard colour is black.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 60684-3-233:2006 |
| Product Name | Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 233: Heat-shrinkable fluoroelastomer sleeving, flame retarded, fluid resistant, shrink ratio 2:1 |