IEC 60684-3-212:2005 standard gives the requirements for four types of heat-shrinkable polyolefin sleevings suitable for use at temperatures up to 135 °C.
Type A: flame retarded, shrink ratio 2:1,
Type B: not flame retarded, shrink ratio 2:1,
Type C: flame retarded, shrink ratio 3:1,
Type D: not flame retarded shrink ratio 3:1. This second edition cancels and replaces the first edition published in 1998, and constitutes a technical revision. This edition includes the following significant changes with regards to the previous edition: Replacement of the thermal endurance test method according to IEC 60216 with a long term ageing test, i.e. 3 000 h at the recommended maximum temperature found suitable for use, to provide safe thermal test data within a workable time scale. Key words: heat-shrinkable polyolefin sleevings
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 60684-3-212:2005 |
| Product Name | Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 212: Heat-shrinkable polyolefin sleevings |