IEC 6084-3-116:2010 gives the requirements for non-heat-shrinkable sleeving, extruded from compounds based on polychloroprene elastomer. This sleeving has been found suitable for temperatures up to 95 °C. Sleeving of this type is normally available with internal diameters up to 25 mm, and in the following opaque colours: black, brown, red, orange, yellow, green, blue, violet, grey, white and pink. Sizes or colours other than those specifically listed in this standard may be available as custom items. This edition includes requirements four new tests:
- tear propagation;
- circumferential extension;
- voltage proof and thermal shock.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 60684-3-116:2010 |
| Product Name | Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheets 116 and 117: Extruded polychloroprene, general purpose |