IEC 60665:2018 specifies the performance and the corresponding methods of test of AC ventilating fans for household and similar purposes intended for air forcing and exhaust, driven by single-phase AC motors having a power consumption of less than 125 W (including any associated regulators) for use on single-phase AC circuits not exceeding 250 V.
This document applies to ventilating fans such as partition fans for walls and windows and duct fans.
This document does not apply to:
- the safety of electric fans for household and similar purposes (IEC 60335-2- 80);
- the performance of comfort fans (IEC 60879);
- range hoods and other cooking fume extractors (IEC 61591);
- airborne acoustic noise for fans (IEC 60704-2-7);
- electromagnetic compatibility of fans (CISPR 14-1 and CISPR 14-2, IEC 61000-3-2, IEC 61000-3-3).
This second edition cancels and replaces the first edition published in 1980. This edition constitutes a technical revision.
This edition includes the following significant technical changes with respect to the previous edition:
a) the test chambers have been updated;
b) a test chamber for a type D fan is introduced.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 60665:2018 |
| Product Name | A.C. ventilating fans and regulators for household and similar purposes - Methods for measuring performance |