IEC 60664-3:2016 RLV contains the International Standard and its Redline version. The Redline version is available in English only. The Redline version provides you with a quick and easy way to compare all the changes between this standard and its previous edition. The Redline version is not an official IEC Standard, only the current version of the standard is to be considered the official document.
IEC 60664-3:2016 applies to assemblies protected against pollution by the use of coating, potting or moulding, thus allowing a reduction of clearance and creepage distances as described in IEC 60664-1. This document describes the requirements and test procedures for two methods of protection:
- type 1 protection improves the microenvironment of the parts under the protection;
- type 2 protection is considered to be similar to solid insulation. This edition includes the following significant technical changes with respect to the previous edition:
a) information added concerning interpolation;
b) provided scratch test is only for type 2 protection;
c) renumbered the scratch test to follow the visual examination test, since it makes more sense there;
d) separated the tables under what is now called Annex A, to make them clearer. It has the status of a horizontal standard in accordance with IEC Guide 104.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 60664-3:2016 RLV |
| Product Name | Insulation coordination for equipment within low-voltage systems - Part 3: Use of coating, potting or moulding for protection against pollution |