Applies to a group of related two-part connectors for printed boards for board-to-board and board-to-wire connection, with tin or gold plated contact area according to the style. The free or fixed board-mounted connectors are provided with terminations suitable for printed boards in accordance with IEC 60326 and using a grid of 2.54 mm (0.1 in) as laid down in IEC 60097.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 60603-8:1991 |
| Product Name | Connectors for frequencies below 3 MHz for use with printed boards. Part 8: Two-part connectors for printed boards, for basic grid of 2.54 mm (0.1 in), with square male contacts of 0.63 mm x 0.63 mm |