IEC 60603-7-82:2016 covers 8-way, 12 contacts, shielded, free and fixed connectors, references dimensional, mechanical, electrical and environmental characteristics and tests in IEC 60603-7-7, and specifies electrical transmission requirements, including power sum alien (exogenous) crosstalk, for frequencies up to 2 000 MHz. These connectors are typically used as "category 8.2" connectors in "class II" cabling systems specified in ISO/IEC TR 11801-9901 and specified in ISO/IEC 11801-1. These connectors are intermateable and interoperable with other IEC 60603-7 series connectors, i.e. as defined in IEC 60603-7-7 and IEC 60603-7-1. These connectors are backward compatible with other IEC 60603-7 series connectors. Key words: Connectors, 8-way. Shielded Free and Fixed, Data Transmission
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 60603-7-82:2016 |
| Product Name | Connectors for electronic equipment - Part 7-82: Detail specification for 8-way, 12 contacts, shielded, free and fixed connectors, for data transmission with frequencies up to 2 000 MHz |