IEC 60601-2-4:2010 establishes particular basic safety and essential performance requirements for cardiac defibrillators. This third edition cancels and replaces the second edition published in 2002. This edition constitutes a technical revision, revised to structurally align it with IEC 60601-1:2005 and to implement the decision of IEC SC 62A that the clause numbering structure of particular standards written to IEC 60601-1:2005 would adhere to the form specified in ISO/IEC Directives, Part 2:2004. The aim of this third edition is to bring this particular standard up to date with reference to the third edition of the general standard through reformatting and technical changes.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 60601-2-4:2010 |
| Product Name | Medical electrical equipment - Part 2-4: Particular requirements for the basic safety and essential performance of cardiac defibrillators |