IEC 60544-2:2012 specifies the controls maintained over the exposure conditions during and after the irradiation of insulating materials with ionizing radiation prior to the determination of radiation-induced changes in physical or chemical properties. This standard specifies a number of potentially significant irradiation conditions as well as various parameters which can influence the radiation-induced reactions under these conditions. The objective of this standard is to emphasize the importance of selecting suitable specimens, exposure conditions and test methods for determining the effect of radiation on appropriately chosen properties. Since many materials are used either in air or in inert environments, standard exposure conditions are recommended for both of these situations. It should be noted that this standard does not consider measurements which are performed during the irradiation. This edition includes the following significant technical changes with respect to the previous edition:
- alignment with standards recently developed by SC 45A as well as with other parts in the IEC 60544 series.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 60544-2:2012 |
| Product Name | Electrical insulating materials - Determination of the effects of ionizing radiation on insulating materials - Part 2: Procedures for irradiation and test |