IEC 60512-20-3:2010 when required by the detail specification, is used for testing connectors within the scope of technical committee 48. It may also be used for similar devices when specified in a detail specification. The object of this standard is to detail a standard test method to determine the flammability of a connector when exposed to a glow-wire test under specified conditions. The glow-wire test simulates thermal stresses which may be produced by such sources of heat or ignition as, for example, glowing elements or overloaded components, for short periods, in order to assess by a simulation technique the fire hazard or burning of a single electronic component.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 60512-20-3:2010 |
| Product Name | Connectors for electronic equipment - Tests and measurements - Part 20-3: Fire hazard tests - Test 20c: Flammability, glow-wire |