CSA Group Fixed capacitors for use in electronic equipment - Part 11: Sectional specification - Fixed polyethylene-terephthalate film dielectric metal foil d.c. capacitors IEC 60384-11:2008

Description
IEC 60384-11:2008 applies to fixed direct current capacitors, for rated voltages not exceeding 6 300 V, using as dielectric a polyethylene-terepht halate film and electrodes of thin metal foils. For capacitors with rated voltages exceeding 1 000 V, additional tests and requirements may be specified in the detail specification. The capacitors covered by this standard are intended for use in electronic equipment. The object of this standard is to prescribe preferred ratings and characteristics and to select from IEC 60384-1, the appropriate quality assessment procedures, tests and measuring methods and to give general performance requirements for this type of capacitor. Test severities and requirements prescribed in detail specifications referring to this sectional specification shall be of equal or higher performance level, because lower performance levels are not permitted. This third edition cancels and replaces the second edition published in 1988 and constitutes a minor revision related to tables, figures and references.
Description
IEC 60384-11:2008 applies to fixed direct current capacitors, for rated voltages not exceeding 6 300 V, using as dielectric a polyethylene-terepht halate film and electrodes of thin metal foils. For capacitors with rated voltages exceeding 1 000 V, additional tests and requirements may be specified in the detail specification. The capacitors covered by this standard are intended for use in electronic equipment. The object of this standard is to prescribe preferred ratings and characteristics and to select from IEC 60384-1, the appropriate quality assessment procedures, tests and measuring methods and to give general performance requirements for this type of capacitor. Test severities and requirements prescribed in detail specifications referring to this sectional specification shall be of equal or higher performance level, because lower performance levels are not permitted. This third edition cancels and replaces the second edition published in 1988 and constitutes a minor revision related to tables, figures and references.

Suppliers

Company
Product
Description
Supplier Links
Fixed capacitors for use in electronic equipment - Part 11: Sectional specification - Fixed polyethylene-terephthalate film dielectric metal foil d.c. capacitors - IEC 60384-11:2008 - CSA Group
Toronto, Ontario, Canada
Fixed capacitors for use in electronic equipment - Part 11: Sectional specification - Fixed polyethylene-terephthalate film dielectric metal foil d.c. capacitors
IEC 60384-11:2008
Fixed capacitors for use in electronic equipment - Part 11: Sectional specification - Fixed polyethylene-terephthalate film dielectric metal foil d.c. capacitors IEC 60384-11:2008
IEC 60384-11:2008 applies to fixed direct current capacitors, for rated voltages not exceeding 6 300 V, using as dielectric a polyethylene-terepht halate film and electrodes of thin metal foils. For capacitors with rated voltages exceeding 1 000 V, additional tests and requirements may be specified in the detail specification. The capacitors covered by this standard are intended for use in electronic equipment. The object of this standard is to prescribe preferred ratings and characteristics and to select from IEC 60384-1, the appropriate quality assessment procedures, tests and measuring methods and to give general performance requirements for this type of capacitor. Test severities and requirements prescribed in detail specifications referring to this sectional specification shall be of equal or higher performance level, because lower performance levels are not permitted. This third edition cancels and replaces the second edition published in 1988 and constitutes a minor revision related to tables, figures and references.

IEC 60384-11:2008 applies to fixed direct current capacitors, for rated voltages not exceeding 6 300 V, using as dielectric a polyethylene-terephthalate film and electrodes of thin metal foils. For capacitors with rated voltages exceeding 1 000 V, additional tests and requirements may be specified in the detail specification. The capacitors covered by this standard are intended for use in electronic equipment. The object of this standard is to prescribe preferred ratings and characteristics and to select from IEC 60384-1, the appropriate quality assessment procedures, tests and measuring methods and to give general performance requirements for this type of capacitor. Test severities and requirements prescribed in detail specifications referring to this sectional specification shall be of equal or higher performance level, because lower performance levels are not permitted. This third edition cancels and replaces the second edition published in 1988 and constitutes a minor revision related to tables, figures and references.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number IEC 60384-11:2008
Product Name Fixed capacitors for use in electronic equipment - Part 11: Sectional specification - Fixed polyethylene-terephthalate film dielectric metal foil d.c. capacitors
Unlock Full Specs
to access all available technical data

Similar Products