IEC 60358-4:2018 applies to DC or AC single-phase capacitor-dividers connected between line and ground used for manufacturing Voltage Transformers as well as for other applications. IEC 60358-4:2018 is to be used in conjunction with the latest edition of IEC 60358-1 and its amendments. IEC 60358-4:2018 was established on the basis of the IEC 60358-1:2012. IEC 60358-4:2018 supplements or modifies the corresponding clauses in IEC 60358-1:2012. This standard cancels and replaces the second edition of IEC 60358 (1990), and constitutes a technical revision.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 60358-4:2018 |
| Product Name | Coupling capacitors and capacitor dividers - Part 4: DC and AC single-phase capacitor dividers |