IEC 60358-3:2013 applies to AC or DC single-phase coupling capacitor, with rated voltage higher than 1 000 V, connected line to ground with the low voltage terminal either permanently earthed or connected to a tuning device for harmonic-filters applications. It replaces Clause 1 of IEC 60358-1:2012. Keywords: AC or DC single-phase coupling capacitor
This publication is to be read in conjunction with IEC 60358-1:2012.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 60358-3:2013 |
| Product Name | Coupling capacitors and capacitor dividers - Part 3: AC or DC coupling capacitor for harmonic-filters applications |