IEC 60358-1:2012 applies to capacitors, with rated voltage >1 000 V, connected line to ground with the low voltage terminal either permanently earthed or connected to devices, for applications listed hereunder and other similar uses. This standard serves as basic standard for the coupling capacitor, the different parts of this standard will present the supplementary specifications and tests, for example IEC 60358-2, IEC 60358-3 or IEC 60358-4. This standard cancels and replaces the second edition of IEC 60358 (1990), and constitutes a technical revision. This edition of IEC 60358-1 includes the following significant technical changes with respect to the former edition of IEC 60358:
- the standard has been split into different parts; Part 1 is the general rules and Parts 2, 3, 4 will be specific to the PLC, filters and dividers applications.
- the routine and type test have been reviewed and are presented in Figure 2.
Keywords: coupling capacitor, capacitor dividers The contents of the corrigendum of July 2013 have been included in this copy.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 60358-1:2012 |
| Product Name | Coupling capacitors and capacitor dividers - Part 1: General rules |