IEC 60335-2-64:2002 deals with the safety of electrically operated commercial kitchen machines not intended for household use. The rated voltage being not more than 250 V for single-phase appliances connected between one phase and neutral, and 480 V for other appliances. Appliances within the scope of this standard are typically used in restaurants, canteens, hospitals and commercial enterprises such as bakeries, butchers, etc. Key words: Kitchen Machines, Mixers, Blenders, Coffee Grinders.
This publication is to be read in conjunction with IEC 60335-1:2010.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 60335-2-64:2002 |
| Product Name | Household and similar electrical appliances - Safety - Part 2-64: Particular requirements for commercial electric kitchen machines |