NEW! IEC 60335-2-60:2017 is available as IEC 60335-2-60:2017 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition.IEC 60335-2-60:2017 deals with the safety of electric whirlpool baths for indoor use and whirlpool spas, for household and similar purposes, their rated voltage being not more than 250 V for single-phase appliances and 480 V for other appliances. This standard also applies to appliances for circulating air or water in conventional baths. Appliances not intended for normal household use but that nevertheless may be a source of danger to the public, such as appliances intended to be used by laymen in hotels, fitness centres and similar places, are within the scope of this standard. As far as is practicable, this standard deals with the common hazards presented by appliances that are encountered by all persons in and around the home. However, in general, it does not take into account persons (including children) whose physical, sensory or mental capabilities; or lack of experience and knowledge prevents them from using the appliance safely without supervision or instruction; children playing with the appliance. Attention is drawn to the fact that for appliances intended to be used in vehicles or on board ships or aircraft, additional requirements may be necessary; This standard does not apply to equipment for water circulation in swimming and motion exercise pools; cleaning appliances for swimming pools; appliances intended for medical purposes or appliances intended to be used in locations where special conditions prevail, such as the presence of a corrosive or explosive atmosphere (dust, vapour or gas). This fourth edition cancels and replaces the third edition published in 2002 including its Amendment 1 (2004) and its Amendment 2 (2008). This edition constitutes a technical revision. This edition includes the following significant technical changes with respect to the previous edition: requirements for transportable whirlpool spas have been added (3.103, 5.101, 6.1, 7.12.1, 22.106, 25.1, 25.5, 25.7); some notes have been deleted or converted to normative text (22.101, 22.102, 22.103, 22.105); the text has been aligned with Ed 5.2 of Part 1. This part 2 is to be used in conjunction with the latest edition of IEC 60335-1 and its amendments. It was established on the basis of the fifth edition (2010) of that standard. The attention of National Committees is drawn to the fact that equipment manufacturers and testing organizations may need a transitional period following publication of a new, amended or revised IEC publication in which to make products in accordance with the new requirements and to equip themselves for conducting new or revised tests. It is the recommendation of the committee that the content of this publication be adopted for implementation nationally not earlier than 12 months or later than 36 months from the date of its publication.
Key words: Whirlpool Bath, Whirlpool Spa, Safety
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 60335-2-60:2017 |
| Product Name | Household and similar electrical appliances - Safety - Part 2-60: Particular requirements for whirlpool baths and whirlpool spas |