CSA Group Household and similar electrical appliances - Safety - Part 2-34:Particular requirements for motor-compressors IEC 60335-2-34:2012+AMD1:2015 CSV

Description
IEC 60335-2-34:2012+A1:2 015(E) deals with the safety of sealed (hermetic and semi-hermetic type) motor-compressors, their protection and control systems, if any, which are intended for use in equipment for household and similar purposes and which conform with the standards applicable to such equipment. It applies to motor-compressors tested separately, under the most severe conditions that may be expected to occur in normal use, their rated voltage being not more than 250 V for single-phase motor-compressors and 480 V for other motor-compressors. Examples of equipment which contain motor-compressors are: - refrigerators, food freezers and ice makers (IEC 60335-2-24); - air-conditioners, electric heat pumps and dehumidifiers (IEC 60335-2-40); - commercial dispensing appliances and vending machines (IEC 60335-2-75); - factory-built assemblies for transferring heat in applications for refrigerating, air-conditioning or heating purposes or a combination of such purposes. This standard does not supersede the requirements of standards relevant to the particular appliance in which the motor-compressor is used. However, if the motor-compressor type used complies with this standard, the tests for the motor-compressor specified in the particular appliance standard may not need to be made in the particular appliance or assembly. If the motor-compressor control system is associated with the particular appliance control system, additional tests may be necessary on the final appliance. Keywords: Motor compressor, hermetic; semi-hermetic This publication is to be read in conjunction with IEC 60335-1:2010. This consolidated version consists of the fifth edition (2012) and its amendment 1 (2015). Therefore, no need to order amendment in addition to this publication. The contents of the corrigendum to Amendment 1 of June 2015 have been included in this copy.
Description
IEC 60335-2-34:2012+A1:2 015(E) deals with the safety of sealed (hermetic and semi-hermetic type) motor-compressors, their protection and control systems, if any, which are intended for use in equipment for household and similar purposes and which conform with the standards applicable to such equipment. It applies to motor-compressors tested separately, under the most severe conditions that may be expected to occur in normal use, their rated voltage being not more than 250 V for single-phase motor-compressors and 480 V for other motor-compressors. Examples of equipment which contain motor-compressors are: - refrigerators, food freezers and ice makers (IEC 60335-2-24); - air-conditioners, electric heat pumps and dehumidifiers (IEC 60335-2-40); - commercial dispensing appliances and vending machines (IEC 60335-2-75); - factory-built assemblies for transferring heat in applications for refrigerating, air-conditioning or heating purposes or a combination of such purposes. This standard does not supersede the requirements of standards relevant to the particular appliance in which the motor-compressor is used. However, if the motor-compressor type used complies with this standard, the tests for the motor-compressor specified in the particular appliance standard may not need to be made in the particular appliance or assembly. If the motor-compressor control system is associated with the particular appliance control system, additional tests may be necessary on the final appliance. Keywords: Motor compressor, hermetic; semi-hermetic This publication is to be read in conjunction with IEC 60335-1:2010. This consolidated version consists of the fifth edition (2012) and its amendment 1 (2015). Therefore, no need to order amendment in addition to this publication. The contents of the corrigendum to Amendment 1 of June 2015 have been included in this copy.

Suppliers

Company
Product
Description
Supplier Links
Household and similar electrical appliances - Safety - Part 2-34:Particular requirements for motor-compressors - IEC 60335-2-34:2012+AMD1:2015 CSV - CSA Group
Toronto, Ontario, Canada
Household and similar electrical appliances - Safety - Part 2-34:Particular requirements for motor-compressors
IEC 60335-2-34:2012+AMD1:2015 CSV
Household and similar electrical appliances - Safety - Part 2-34:Particular requirements for motor-compressors IEC 60335-2-34:2012+AMD1:2015 CSV
IEC 60335-2-34:2012+A1:2 015(E) deals with the safety of sealed (hermetic and semi-hermetic type) motor-compressors, their protection and control systems, if any, which are intended for use in equipment for household and similar purposes and which conform with the standards applicable to such equipment. It applies to motor-compressors tested separately, under the most severe conditions that may be expected to occur in normal use, their rated voltage being not more than 250 V for single-phase motor-compressors and 480 V for other motor-compressors. Examples of equipment which contain motor-compressors are: - refrigerators, food freezers and ice makers (IEC 60335-2-24); - air-conditioners, electric heat pumps and dehumidifiers (IEC 60335-2-40); - commercial dispensing appliances and vending machines (IEC 60335-2-75); - factory-built assemblies for transferring heat in applications for refrigerating, air-conditioning or heating purposes or a combination of such purposes. This standard does not supersede the requirements of standards relevant to the particular appliance in which the motor-compressor is used. However, if the motor-compressor type used complies with this standard, the tests for the motor-compressor specified in the particular appliance standard may not need to be made in the particular appliance or assembly. If the motor-compressor control system is associated with the particular appliance control system, additional tests may be necessary on the final appliance. Keywords: Motor compressor, hermetic; semi-hermetic This publication is to be read in conjunction with IEC 60335-1:2010. This consolidated version consists of the fifth edition (2012) and its amendment 1 (2015). Therefore, no need to order amendment in addition to this publication. The contents of the corrigendum to Amendment 1 of June 2015 have been included in this copy.

IEC 60335-2-34:2012+A1:2015(E) deals with the safety of sealed (hermetic and semi-hermetic type) motor-compressors, their protection and control systems, if any, which are intended for use in equipment for household and similar purposes and which conform with the standards applicable to such equipment. It applies to motor-compressors tested separately, under the most severe conditions that may be expected to occur in normal use, their rated voltage being not more than 250 V for single-phase motor-compressors and 480 V for other motor-compressors. Examples of equipment which contain motor-compressors are:
- refrigerators, food freezers and ice makers (IEC 60335-2-24);
- air-conditioners, electric heat pumps and dehumidifiers (IEC 60335-2-40);
- commercial dispensing appliances and vending machines (IEC 60335-2-75);
- factory-built assemblies for transferring heat in applications for refrigerating, air-conditioning or heating purposes or a combination of such purposes.
This standard does not supersede the requirements of standards relevant to the particular appliance in which the motor-compressor is used. However, if the motor-compressor type used complies with this standard, the tests for the motor-compressor specified in the particular appliance standard may not need to be made in the particular appliance or assembly. If the motor-compressor control system is associated with the particular appliance control system, additional tests may be necessary on the final appliance. Keywords: Motor compressor, hermetic; semi-hermetic
This publication is to be read in conjunction with IEC 60335-1:2010. This consolidated version consists of the fifth edition (2012) and its amendment 1 (2015). Therefore, no need to order amendment in addition to this publication. The contents of the corrigendum to Amendment 1 of June 2015 have been included in this copy.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number IEC 60335-2-34:2012+AMD1:2015 CSV
Product Name Household and similar electrical appliances - Safety - Part 2-34:Particular requirements for motor-compressors
Unlock Full Specs
to access all available technical data

Similar Products