IEC 60317-73:2018 specifies the requirements of enamelled rectangular aluminium winding wire of class 200 with a dual coating. The underlying coating is based on polyester or polyesterimide resin, which can be modified providing it retains the chemical identity of the original resin and meets all specified wire requirements. The superimposed coating is based on polyamide-imide resin. NOTE A modified resin is a resin that has undergone a chemical change, or contains one or more additives to enhance certain performance or application characteristics. The range of nominal conductor dimensions covered by this standard is:
- width: min. 2,0 mm - max. 16,0 mm;
- thickness: min. 0,80 mm - max. 5,60 mm.
Wires of grade 1 and grade 2 are included in this specification and apply to the complete range of conductors. The specified combinations of width and thickness as well as the specified width/thickness ratio are given in IEC 60317-0-9:2015.
Keywords: insulated wires used for windings
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 60317-73:2018 |
| Product Name | Specifications for particular types of winding wires - Part 73: Polyester or polyesterimide overcoated with polyamide-imide enamelled rectangular aluminium wire, class 200 |