IEC 60317-67: 2017 specifies the requirements of enamelled rectangular aluminium winding wire of class 105 with a sole coating based on polyvinyl acetal resin, which may be modified providing it retains the chemical identity of the original resin and meets all specified wire requirements. The range of nominal conductor dimensions covered by this standard is:
Minimum Maximum
Width 2,0 mm 16,0 mm
Thickness 0,80 mm 5,60 mm
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 60317-67:2017 |
| Product Name | Specifications for particular types of winding wires - Part 67: Polyvinyl acetal enamelled rectangular aluminium wire, class 105 |