IEC 60317-62:2012 specifies the requirements of polyester glass fibre wound, resin or varnish impregnated, bare or enamelled rectangular copper winding wire, temperature index 200. The range of nominal conductor dimensions covered by this standard is:
- width: min. 2,0 mm; max.16,0 mm;
- thickness: min. 0,80 mm; max. 5,60 mm. Keywords: copper winding wire
This publication is to be read in conjunction with IEC 60317-0-8:2012.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 60317-62:2012 |
| Product Name | Specifications for particular types of winding wires - Part 62: Polyester glass fibre wound, minimum class 200 resin or varnish impregnated, bare or enamelled rectangular copper wire, temperature i... |