IEC 60317-59:2015 specifies the requirements of enamelled round copper winding wire of class 240 with a single coating of polyamide-imide resin. The range of nominal conductor diameters covered by this part of IEC 60317 is:
- grade 1: 0,180 mm up to and including 1,600 mm;
- grade 2: 0,180 mm up to and including 1,600 mm. The nominal conductor diameters are specified in Clause 4 of IEC 60317-0-1:2013. Keywords: insulated wires used for windings, enamelled round copper winding wire of class 240
This publication is to be read in conjunction with IEC 60317-0-1:2013.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 60317-59:2015 |
| Product Name | Specifications for particular types of winding wires - Part 59: Polyamide-imide enamelled round copper wire, class 240 |