IEC 60317-53:2014 specifies requirements for tape wrapped rectangular copper winding wire of temperature index 220. The insulation consists of one or more wrappings of aromatic polyamide (aramid) tape of various thicknesses. The range of nominal conductor dimensions covered by this standard is: width: min. 2,00 mm max. 16,00 mm; thickness: min.0,80 mm max. 5,60 mm. This second edition cancels and replaces the first edition published in 1999. This edition constitutes a technical revision. This edition includes the following significant technical changes with respect to the previous edition:
- new 3.2.2 containing general notes on winding wire, formerly a part of the scope;
- new 3.3, containing requirements for appearance;
- modification to Clause 15 to delete the note on revisions to IEC 60172;
- new Clause 23, Pin hole test. Keywords: tape wrapped rectangular copper winding wire of temperature index 220, aromatic polyamide (aramid) tape
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 60317-53:2014 |
| Product Name | Specifications for particular types of winding wires - Part 53: Aromatic polyamide (aramid) tape wrapped rectangular copper wire, temperature index 220 |