CSA Group Specifications for particular types of winding wires - Part 15: Polyesterimide enamelled round aluminium wire, class 180 IEC 60317-15:2004+AMD1:2010 CSV

Description
IEC 60317-15:2004+A1:201 0 Specifies the requirements of enamelled round aluminium winding wire of class 180 with a sole coating based on polyesterimide resin, which may be modified providing it retains the chemical identity of the original resin and meets all specified wire requirements. Class 180 is a thermal class that requires a minimum temperature index of 180 and a heat shock temperature of at least 200 °C. The temperature in degrees Celsius corresponding to the temperature index is not necessarily that at which it is recommended that the wire be operated and this will depend on many factors, including the type of equipment involved. The range of nominal conductor diameters covered by this standard is as follows: - grade 1: 0,400 mm up to and including 1,600 mm; - grade 2: 0,400 mm up to and including 5,000 mm. The nominal conductor diameters are specified in Clause 4 of IEC 60317-0-3. The main changes with respect to the previous edition are listed below: - new requirements for appearance, Subclause 3.2, added; - springiness test, Clause 7, determined to be inappropriate; - cut-through test, Clause 10, determined to be inappropriate; - high temperature failure test, Clause 22, deleted; - new pin hole test, Clause 23, added This publication is to be read in conjunction with IEC 60317-0-3:2008. This consolidated version consists of the third edition (2004) and its amendment 1 (2010). Therefore, no need to order amendment in addition to this publication.
Description
IEC 60317-15:2004+A1:201 0 Specifies the requirements of enamelled round aluminium winding wire of class 180 with a sole coating based on polyesterimide resin, which may be modified providing it retains the chemical identity of the original resin and meets all specified wire requirements. Class 180 is a thermal class that requires a minimum temperature index of 180 and a heat shock temperature of at least 200 °C. The temperature in degrees Celsius corresponding to the temperature index is not necessarily that at which it is recommended that the wire be operated and this will depend on many factors, including the type of equipment involved. The range of nominal conductor diameters covered by this standard is as follows: - grade 1: 0,400 mm up to and including 1,600 mm; - grade 2: 0,400 mm up to and including 5,000 mm. The nominal conductor diameters are specified in Clause 4 of IEC 60317-0-3. The main changes with respect to the previous edition are listed below: - new requirements for appearance, Subclause 3.2, added; - springiness test, Clause 7, determined to be inappropriate; - cut-through test, Clause 10, determined to be inappropriate; - high temperature failure test, Clause 22, deleted; - new pin hole test, Clause 23, added This publication is to be read in conjunction with IEC 60317-0-3:2008. This consolidated version consists of the third edition (2004) and its amendment 1 (2010). Therefore, no need to order amendment in addition to this publication.

Suppliers

Company
Product
Description
Supplier Links
Specifications for particular types of winding wires - Part 15: Polyesterimide enamelled round aluminium wire, class 180 - IEC 60317-15:2004+AMD1:2010 CSV - CSA Group
Toronto, Ontario, Canada
Specifications for particular types of winding wires - Part 15: Polyesterimide enamelled round aluminium wire, class 180
IEC 60317-15:2004+AMD1:2010 CSV
Specifications for particular types of winding wires - Part 15: Polyesterimide enamelled round aluminium wire, class 180 IEC 60317-15:2004+AMD1:2010 CSV
IEC 60317-15:2004+A1:201 0 Specifies the requirements of enamelled round aluminium winding wire of class 180 with a sole coating based on polyesterimide resin, which may be modified providing it retains the chemical identity of the original resin and meets all specified wire requirements. Class 180 is a thermal class that requires a minimum temperature index of 180 and a heat shock temperature of at least 200 °C. The temperature in degrees Celsius corresponding to the temperature index is not necessarily that at which it is recommended that the wire be operated and this will depend on many factors, including the type of equipment involved. The range of nominal conductor diameters covered by this standard is as follows: - grade 1: 0,400 mm up to and including 1,600 mm; - grade 2: 0,400 mm up to and including 5,000 mm. The nominal conductor diameters are specified in Clause 4 of IEC 60317-0-3. The main changes with respect to the previous edition are listed below: - new requirements for appearance, Subclause 3.2, added; - springiness test, Clause 7, determined to be inappropriate; - cut-through test, Clause 10, determined to be inappropriate; - high temperature failure test, Clause 22, deleted; - new pin hole test, Clause 23, added This publication is to be read in conjunction with IEC 60317-0-3:2008. This consolidated version consists of the third edition (2004) and its amendment 1 (2010). Therefore, no need to order amendment in addition to this publication.

IEC 60317-15:2004+A1:2010 Specifies the requirements of enamelled round aluminium winding wire of class 180 with a sole coating based on polyesterimide resin, which may be modified providing it retains the chemical identity of the original resin and meets all specified wire requirements. Class 180 is a thermal class that requires a minimum temperature index of 180 and a heat shock temperature of at least 200 °C. The temperature in degrees Celsius corresponding to the temperature index is not necessarily that at which it is recommended that the wire be operated and this will depend on many factors, including the type of equipment involved. The range of nominal conductor diameters covered by this standard is as follows:
- grade 1: 0,400 mm up to and including 1,600 mm;
- grade 2: 0,400 mm up to and including 5,000 mm.
The nominal conductor diameters are specified in Clause 4 of IEC 60317-0-3. The main changes with respect to the previous edition are listed below:
- new requirements for appearance, Subclause 3.2, added;
- springiness test, Clause 7, determined to be inappropriate;
- cut-through test, Clause 10, determined to be inappropriate;
- high temperature failure test, Clause 22, deleted;
- new pin hole test, Clause 23, added
This publication is to be read in conjunction with IEC 60317-0-3:2008.
This consolidated version consists of the third edition (2004) and its amendment 1 (2010). Therefore, no need to order amendment in addition to this publication.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number IEC 60317-15:2004+AMD1:2010 CSV
Product Name Specifications for particular types of winding wires - Part 15: Polyesterimide enamelled round aluminium wire, class 180
Unlock Full Specs
to access all available technical data

Similar Products