Applies to string insulator units of the cap and pin type with insulating parts of ceramic material or glass, intended for a.c. overhead lines with a nominal voltage greater than 1 000 V and a frequency not greater than 100 Hz and to insulators of similar design used in substations.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 60305:1995 |
| Product Name | Insulators for overhead lines with a nominal voltage above 1000 V - Ceramic or glass insulator units for a.c. systems - Characteristics of insulator units of the cap and pin type |