IEC 60297-3-107:2012 defines the interface dimensions between subracks and associated plug-in units using connectors as defined in PICMG-MTCA.0 (Fixed board, see Figure 7) and IEC 61076-4-116 (Two part, see Figure 12) and other two part connectors, (see Figure 15). For mechanical and climatic tests refer to IEC 61587-1. For electromagnetic shielding performance tests refer to IEC 61587-3.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 60297-3-107:2012 |
| Product Name | Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 3-107: Dimensions of subracks and plug-in units, small form factor |